Capital Lighting, Inc. E94733-104SN Mini Pendants-4+Light Cluster 341602

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052227 Category: Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052227 Category: Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94733-104SN Mini Pendants-4+Light Cluster - 341602 - Capital Lighting, Inc.
Columbus, OH, USA
E94733-104SN Mini Pendants-4+Light Cluster
341602
E94733-104SN Mini Pendants-4+Light Cluster 341602
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052227 Category: Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052227
Category: Pendant
Glass: Amber Leopard
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341602
Product Name E94733-104SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details