Capital Lighting, Inc. 2919-18-84 Pendants-Fabric Shade 341567

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Dual Mount Category: Dual Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Dual Mount Category: Dual Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2919-18-84 Pendants-Fabric Shade - 341567 - Capital Lighting, Inc.
Columbus, OH, USA
2919-18-84 Pendants-Fabric Shade
341567
2919-18-84 Pendants-Fabric Shade 341567
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Dual Mount Category: Dual Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Three Light Dual Mount
Category: Dual Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341567
Product Name 2919-18-84 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details