Capital Lighting, Inc. 3064-14 Mini Pendants-Rod 341565

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3064-14 Mini Pendants-Rod - 341565 - Capital Lighting, Inc.
Columbus, OH, USA
3064-14 Mini Pendants-Rod
341565
3064-14 Mini Pendants-Rod 341565
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant Category: Pendant Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
Category: Pendant
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341565
Product Name 3064-14 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details