Capital Lighting, Inc. 6116-8-86 Mid. Chandeliers-Candle 341555

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6116-8-86 Mid. Chandeliers-Candle - 341555 - Capital Lighting, Inc.
Columbus, OH, USA
6116-8-86 Mid. Chandeliers-Candle
341555
6116-8-86 Mid. Chandeliers-Candle 341555
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Oiled Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341555
Product Name 6116-8-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details