Capital Lighting, Inc. 3166-18-21 Flush Mounts-Drum Shades 341536

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3166-18-21 Flush Mounts-Drum Shades - 341536 - Capital Lighting, Inc.
Columbus, OH, USA
3166-18-21 Flush Mounts-Drum Shades
341536
3166-18-21 Flush Mounts-Drum Shades 341536
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341536
Product Name 3166-18-21 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details