Capital Lighting, Inc. 6013-9-86 Mid. Chandeliers-Candle 341524

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6013-9-86 Mid. Chandeliers-Candle - 341524 - Capital Lighting, Inc.
Columbus, OH, USA
6013-9-86 Mid. Chandeliers-Candle
341524
6013-9-86 Mid. Chandeliers-Candle 341524
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341524
Product Name 6013-9-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details