Capital Lighting, Inc. 6019-8-84 Mid. Chandeliers-Candle 341521

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6019-8-84 Mid. Chandeliers-Candle - 341521 - Capital Lighting, Inc.
Columbus, OH, USA
6019-8-84 Mid. Chandeliers-Candle
341521
6019-8-84 Mid. Chandeliers-Candle 341521
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Product Name: Eight Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 21.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341521
Product Name 6019-8-84 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details