Capital Lighting, Inc. 5064-3-65 Bathroom Fixtures-Three Lights 341517

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5064-3-65 Bathroom Fixtures-Three Lights - 341517 - Capital Lighting, Inc.
Columbus, OH, USA
5064-3-65 Bathroom Fixtures-Three Lights
341517
5064-3-65 Bathroom Fixtures-Three Lights 341517
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341517
Product Name 5064-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details