Capital Lighting, Inc. 5064-4-65 Bathroom Fixtures-Four Lights 341513

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5064-4-65 Bathroom Fixtures-Four Lights - 341513 - Capital Lighting, Inc.
Columbus, OH, USA
5064-4-65 Bathroom Fixtures-Four Lights
341513
5064-4-65 Bathroom Fixtures-Four Lights 341513
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341513
Product Name 5064-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details