Capital Lighting, Inc. 5064-4-86 Bathroom Fixtures-Four Lights 341511

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5064-4-86 Bathroom Fixtures-Four Lights - 341511 - Capital Lighting, Inc.
Columbus, OH, USA
5064-4-86 Bathroom Fixtures-Four Lights
341511
5064-4-86 Bathroom Fixtures-Four Lights 341511
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Product Name: Four Light Vanity Light
Category: Vanity
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341511
Product Name 5064-4-86 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details