Capital Lighting, Inc. 5501-3-86 Sconces-Triple Candle 341509

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5501-3-86 Sconces-Triple Candle - 341509 - Capital Lighting, Inc.
Columbus, OH, USA
5501-3-86 Sconces-Triple Candle
341509
5501-3-86 Sconces-Triple Candle 341509
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341509
Product Name 5501-3-86 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details