Capital Lighting, Inc. 5552-5-56 Sconces-Quad plus 341506

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Extension: 10.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Manchester Grey W Product Name: Five Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Extension: 10.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Manchester Grey W Product Name: Five Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5552-5-56 Sconces-Quad plus - 341506 - Capital Lighting, Inc.
Columbus, OH, USA
5552-5-56 Sconces-Quad plus
341506
5552-5-56 Sconces-Quad plus 341506
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Extension: 10.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Manchester Grey W Product Name: Five Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Manchester Grey W
Product Name: Five Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341506
Product Name 5552-5-56 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details