Capital Lighting, Inc. 6001-6-86 Mid. Chandeliers-Candle 341505

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6001-6-86 Mid. Chandeliers-Candle - 341505 - Capital Lighting, Inc.
Columbus, OH, USA
6001-6-86 Mid. Chandeliers-Candle
341505
6001-6-86 Mid. Chandeliers-Candle 341505
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341505
Product Name 6001-6-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details