Capital Lighting, Inc. 5552-3-56 Sconces-Triple Candle 341504

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.25 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Manchester Grey W Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.25 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Manchester Grey W Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5552-3-56 Sconces-Triple Candle - 341504 - Capital Lighting, Inc.
Columbus, OH, USA
5552-3-56 Sconces-Triple Candle
341504
5552-3-56 Sconces-Triple Candle 341504
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.25 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Manchester Grey W Product Name: Three Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.25
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Manchester Grey W
Product Name: Three Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341504
Product Name 5552-3-56 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details