Capital Lighting, Inc. 5564-1-86 Sconces-Single Glass 341501

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5564-1-86 Sconces-Single Glass - 341501 - Capital Lighting, Inc.
Columbus, OH, USA
5564-1-86 Sconces-Single Glass
341501
5564-1-86 Sconces-Single Glass 341501
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341501
Product Name 5564-1-86 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details