Capital Lighting, Inc. E24373-94AL Mini Pendants-Cable 341499

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.96 Product Name: One Light Pendant UPC: 845094049630 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.96 Product Name: One Light Pendant UPC: 845094049630 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24373-94AL Mini Pendants-Cable - 341499 - Capital Lighting, Inc.
Columbus, OH, USA
E24373-94AL Mini Pendants-Cable
341499
E24373-94AL Mini Pendants-Cable 341499
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.96 Product Name: One Light Pendant UPC: 845094049630 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 3.96
Product Name: One Light Pendant
UPC: 845094049630
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341499
Product Name E24373-94AL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details