Capital Lighting, Inc. E24382-91PC Sconces-Pocket 341496

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Wall Sconce UPC: 845094049661 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Wall Sconce UPC: 845094049661 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24382-91PC Sconces-Pocket - 341496 - Capital Lighting, Inc.
Columbus, OH, USA
E24382-91PC Sconces-Pocket
341496
E24382-91PC Sconces-Pocket 341496
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Wall Sconce UPC: 845094049661 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.25
Length 10.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 1.8
Product Name: One Light Wall Sconce
UPC: 845094049661
Category: Wall Sconce
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341496
Product Name E24382-91PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details