Capital Lighting, Inc. E24389-91PC Island/Pool Table-Drum Shades 341495

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.11 Product Name: Nine Light Pendant UPC: 845094049715 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.11 Product Name: Nine Light Pendant UPC: 845094049715 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24389-91PC Island/Pool Table-Drum Shades - 341495 - Capital Lighting, Inc.
Columbus, OH, USA
E24389-91PC Island/Pool Table-Drum Shades
341495
E24389-91PC Island/Pool Table-Drum Shades 341495
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.11 Product Name: Nine Light Pendant UPC: 845094049715 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Length 14.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 15.11
Product Name: Nine Light Pendant
UPC: 845094049715
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341495
Product Name E24389-91PC Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details