Capital Lighting, Inc. E24383-91PC Sconces-Pocket 341493

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.50 Length 14.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 2.71 Product Name: Two Light Wall Sconce UPC: 845094049678 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.50 Length 14.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 2.71 Product Name: Two Light Wall Sconce UPC: 845094049678 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24383-91PC Sconces-Pocket - 341493 - Capital Lighting, Inc.
Columbus, OH, USA
E24383-91PC Sconces-Pocket
341493
E24383-91PC Sconces-Pocket 341493
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.50 Length 14.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 2.71 Product Name: Two Light Wall Sconce UPC: 845094049678 Category: Wall Sconce Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.50
Length 14.50
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 2.71
Product Name: Two Light Wall Sconce
UPC: 845094049678
Category: Wall Sconce
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341493
Product Name E24383-91PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details