PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.71
Product Name: One Light Pendant
UPC: 845094049685
Category: Mini Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 341491 |
| Product Name | E24384-91PC Mini Pendants-Drum Shades |
| Application | Residential |