Capital Lighting, Inc. E24386-91PC Pendants-Drum Shade 341490

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7.17 Product Name: Five Light Pendant UPC: 845094049692 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7.17 Product Name: Five Light Pendant UPC: 845094049692 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24386-91PC Pendants-Drum Shade - 341490 - Capital Lighting, Inc.
Columbus, OH, USA
E24386-91PC Pendants-Drum Shade
341490
E24386-91PC Pendants-Drum Shade 341490
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7.17 Product Name: Five Light Pendant UPC: 845094049692 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 7.17
Product Name: Five Light Pendant
UPC: 845094049692
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341490
Product Name E24386-91PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details