Capital Lighting, Inc. E94427-81SN Mini Pendants-Cable 341458

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051534 Category: Mini Pendant Glass: Mirror Chrome Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051534 Category: Mini Pendant Glass: Mirror Chrome Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94427-81SN Mini Pendants-Cable - 341458 - Capital Lighting, Inc.
Columbus, OH, USA
E94427-81SN Mini Pendants-Cable
341458
E94427-81SN Mini Pendants-Cable 341458
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051534 Category: Mini Pendant Glass: Mirror Chrome Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Bulb
Type: G4
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051534
Category: Mini Pendant
Glass: Mirror Chrome
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341458
Product Name E94427-81SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details