Capital Lighting, Inc. E94426-11SN Mini Pendants-Cable 341455

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051527 Category: Mini Pendant Glass: Matte White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051527 Category: Mini Pendant Glass: Matte White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94426-11SN Mini Pendants-Cable - 341455 - Capital Lighting, Inc.
Columbus, OH, USA
E94426-11SN Mini Pendants-Cable
341455
E94426-11SN Mini Pendants-Cable 341455
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051527 Category: Mini Pendant Glass: Matte White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Bulb
Type: G4
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051527
Category: Mini Pendant
Glass: Matte White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341455
Product Name E94426-11SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details