Capital Lighting, Inc. E94415-56SN Mini Pendants-Cable 341454

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051497 Category: Mini Pendant Glass: Chocolate Mousse Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051497 Category: Mini Pendant Glass: Chocolate Mousse Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94415-56SN Mini Pendants-Cable - 341454 - Capital Lighting, Inc.
Columbus, OH, USA
E94415-56SN Mini Pendants-Cable
341454
E94415-56SN Mini Pendants-Cable 341454
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051497 Category: Mini Pendant Glass: Chocolate Mousse Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 4.25
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051497
Category: Mini Pendant
Glass: Chocolate Mousse
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341454
Product Name E94415-56SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details