Capital Lighting, Inc. E94411-54SN Mini Pendants-Cable 341428

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051466 Category: Mini Pendant Glass: Translucent Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051466 Category: Mini Pendant Glass: Translucent Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94411-54SN Mini Pendants-Cable - 341428 - Capital Lighting, Inc.
Columbus, OH, USA
E94411-54SN Mini Pendants-Cable
341428
E94411-54SN Mini Pendants-Cable 341428
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051466 Category: Mini Pendant Glass: Translucent Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051466
Category: Mini Pendant
Glass: Translucent Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341428
Product Name E94411-54SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details