Capital Lighting, Inc. E94410-18SN Mini Pendants-Cable 341425

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051459 Category: Mini Pendant Glass: Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051459 Category: Mini Pendant Glass: Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94410-18SN Mini Pendants-Cable - 341425 - Capital Lighting, Inc.
Columbus, OH, USA
E94410-18SN Mini Pendants-Cable
341425
E94410-18SN Mini Pendants-Cable 341425
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Bulb Type: G4 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051459 Category: Mini Pendant Glass: Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Bulb
Type: G4
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051459
Category: Mini Pendant
Glass: Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341425
Product Name E94410-18SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details