Capital Lighting, Inc. E94407-69SN Mini Pendants-Drum Shades 341420

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051435 Category: Mini Pendant Glass: Silver Plate Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051435 Category: Mini Pendant Glass: Silver Plate Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94407-69SN Mini Pendants-Drum Shades - 341420 - Capital Lighting, Inc.
Columbus, OH, USA
E94407-69SN Mini Pendants-Drum Shades
341420
E94407-69SN Mini Pendants-Drum Shades 341420
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051435 Category: Mini Pendant Glass: Silver Plate Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.25
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051435
Category: Mini Pendant
Glass: Silver Plate
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341420
Product Name E94407-69SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details