Capital Lighting, Inc. E94845-10PC Island/Pool Table-Drum Shades 341396

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Length 4.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052555 Category: Linear Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Length 4.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052555 Category: Linear Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94845-10PC Island/Pool Table-Drum Shades - 341396 - Capital Lighting, Inc.
Columbus, OH, USA
E94845-10PC Island/Pool Table-Drum Shades
341396
E94845-10PC Island/Pool Table-Drum Shades 341396
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Length 4.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052555 Category: Linear Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Length 4.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052555
Category: Linear Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341396
Product Name E94845-10PC Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details