Capital Lighting, Inc. E94920-93AL Island/Pool Table-4 Light + 341392

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050865 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050865 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94920-93AL Island/Pool Table-4 Light + - 341392 - Capital Lighting, Inc.
Columbus, OH, USA
E94920-93AL Island/Pool Table-4 Light +
341392
E94920-93AL Island/Pool Table-4 Light + 341392
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050865 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Brushed Aluminum
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094050865
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341392
Product Name E94920-93AL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details