Capital Lighting, Inc. E94847-10SN Island/Pool Table-3 Light Bar 341391

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052999 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052999 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94847-10SN Island/Pool Table-3 Light Bar - 341391 - Capital Lighting, Inc.
Columbus, OH, USA
E94847-10SN Island/Pool Table-3 Light Bar
341391
E94847-10SN Island/Pool Table-3 Light Bar 341391
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052999 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Length 7.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052999
Category: Linear Pendant
Glass: Clear/White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341391
Product Name E94847-10SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details