Capital Lighting, Inc. E94920-92AL Island/Pool Table-4 Light + 341390

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050858 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050858 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94920-92AL Island/Pool Table-4 Light + - 341390 - Capital Lighting, Inc.
Columbus, OH, USA
E94920-92AL Island/Pool Table-4 Light +
341390
E94920-92AL Island/Pool Table-4 Light + 341390
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Length 5.00 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Brushed Aluminum Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094050858 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Length 5.00
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Brushed Aluminum
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094050858
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341390
Product Name E94920-92AL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details