Capital Lighting, Inc. E94931-104SN Island/Pool Table-4 Light + 341376

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052616 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052616 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94931-104SN Island/Pool Table-4 Light + - 341376 - Capital Lighting, Inc.
Columbus, OH, USA
E94931-104SN Island/Pool Table-4 Light +
341376
E94931-104SN Island/Pool Table-4 Light + 341376
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052616 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: G4
Qty: 4
Wattage: 35
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052616
Category: Linear Pendant
Glass: Amber Leopard
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341376
Product Name E94931-104SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details