Capital Lighting, Inc. E94933-104SN Island/Pool Table-4 Light + 341371

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052630 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052630 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94933-104SN Island/Pool Table-4 Light + - 341371 - Capital Lighting, Inc.
Columbus, OH, USA
E94933-104SN Island/Pool Table-4 Light +
341371
E94933-104SN Island/Pool Table-4 Light + 341371
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052630 Category: Linear Pendant Glass: Amber Leopard Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052630
Category: Linear Pendant
Glass: Amber Leopard
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341371
Product Name E94933-104SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details