Capital Lighting, Inc. E95481-102SN Mini Pendants-Drum Shades 341360

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052821 Category: Mini Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052821 Category: Mini Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E95481-102SN Mini Pendants-Drum Shades - 341360 - Capital Lighting, Inc.
Columbus, OH, USA
E95481-102SN Mini Pendants-Drum Shades
341360
E95481-102SN Mini Pendants-Drum Shades 341360
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052821 Category: Mini Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 7.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094052821
Category: Mini Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341360
Product Name E95481-102SN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details