Capital Lighting, Inc. E94947-10SN Island/Pool Table-4 Light + 341348

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094053019 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094053019 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94947-10SN Island/Pool Table-4 Light + - 341348 - Capital Lighting, Inc.
Columbus, OH, USA
E94947-10SN Island/Pool Table-4 Light +
341348
E94947-10SN Island/Pool Table-4 Light + 341348
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094053019 Category: Linear Pendant Glass: Clear/White Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Length 7.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094053019
Category: Linear Pendant
Glass: Clear/White
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341348
Product Name E94947-10SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details