Capital Lighting, Inc. E94939-112SN Island/Pool Table-4 Light + 341347

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052692 Category: Linear Pendant Glass: White Spiral Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052692 Category: Linear Pendant Glass: White Spiral Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94939-112SN Island/Pool Table-4 Light + - 341347 - Capital Lighting, Inc.
Columbus, OH, USA
E94939-112SN Island/Pool Table-4 Light +
341347
E94939-112SN Island/Pool Table-4 Light + 341347
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Length 10.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052692 Category: Linear Pendant Glass: White Spiral Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.50
Length 10.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052692
Category: Linear Pendant
Glass: White Spiral
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341347
Product Name E94939-112SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details