Capital Lighting, Inc. E94945-10PC Island/Pool Table-Drum Shades 341342

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Length 4.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052753 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Length 4.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052753 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94945-10PC Island/Pool Table-Drum Shades - 341342 - Capital Lighting, Inc.
Columbus, OH, USA
E94945-10PC Island/Pool Table-Drum Shades
341342
E94945-10PC Island/Pool Table-Drum Shades 341342
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Length 4.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052753 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Length 4.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052753
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341342
Product Name E94945-10PC Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details