Capital Lighting, Inc. 6552-6-56 Island/Pool Table-Drum Shades 340936

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Length 22.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Length 22.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6552-6-56 Island/Pool Table-Drum Shades - 340936 - Capital Lighting, Inc.
Columbus, OH, USA
6552-6-56 Island/Pool Table-Drum Shades
340936
6552-6-56 Island/Pool Table-Drum Shades 340936
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Length 22.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.25
Length 22.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Manchester Grey W
Product Name: Six Light Island Light
Category: Island Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340936
Product Name 6552-6-56 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details