Capital Lighting, Inc. 6619-6-84 Island/Pool Table-4 Light + 340933

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6619-6-84 Island/Pool Table-4 Light + - 340933 - Capital Lighting, Inc.
Columbus, OH, USA
6619-6-84 Island/Pool Table-4 Light +
340933
6619-6-84 Island/Pool Table-4 Light + 340933
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Product Name: Six Light Island Light Category: Island Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Product Name: Six Light Island Light
Category: Island Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340933
Product Name 6619-6-84 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details