Capital Lighting, Inc. 6764-4-70 Foyer/Hall Lanterns-Open Frame 340930

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6764-4-70 Foyer/Hall Lanterns-Open Frame - 340930 - Capital Lighting, Inc.
Columbus, OH, USA
6764-4-70 Foyer/Hall Lanterns-Open Frame
340930
6764-4-70 Foyer/Hall Lanterns-Open Frame 340930
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340930
Product Name 6764-4-70 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details