Capital Lighting, Inc. 8052-4-56 Pendants-Drum Shade 340923

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Manchester Grey W Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Manchester Grey W Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8052-4-56 Pendants-Drum Shade - 340923 - Capital Lighting, Inc.
Columbus, OH, USA
8052-4-56 Pendants-Drum Shade
340923
8052-4-56 Pendants-Drum Shade 340923
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Manchester Grey W Product Name: Four Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Manchester Grey W
Product Name: Four Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340923
Product Name 8052-4-56 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details