Capital Lighting, Inc. 7024-86 Exterior -Wall Mount 340910

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Outdoor Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Outdoor Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7024-86 Exterior -Wall Mount - 340910 - Capital Lighting, Inc.
Columbus, OH, USA
7024-86 Exterior -Wall Mount
340910
7024-86 Exterior -Wall Mount 340910
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Outdoor Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Outdoor
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340910
Product Name 7024-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details