Capital Lighting, Inc. 7045-3-86 Exterior -Hanging 340908

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7045-3-86 Exterior -Hanging - 340908 - Capital Lighting, Inc.
Columbus, OH, USA
7045-3-86 Exterior -Hanging
340908
7045-3-86 Exterior -Hanging 340908
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340908
Product Name 7045-3-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details