Capital Lighting, Inc. 7032-3-86 Exterior -Post/Pier Head 340906

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7032-3-86 Exterior -Post/Pier Head - 340906 - Capital Lighting, Inc.
Columbus, OH, USA
7032-3-86 Exterior -Post/Pier Head
340906
7032-3-86 Exterior -Post/Pier Head 340906
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340906
Product Name 7032-3-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details