Capital Lighting, Inc. 7031-3-86 Exterior -Hanging 340904

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7031-3-86 Exterior -Hanging - 340904 - Capital Lighting, Inc.
Columbus, OH, USA
7031-3-86 Exterior -Hanging
340904
7031-3-86 Exterior -Hanging 340904
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340904
Product Name 7031-3-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details