Capital Lighting, Inc. Bathroom Fixtures-Two Lights 340897

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French White Weight: 15 Product Name: Two Light Sconce Category: Crystal Basket Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French White Weight: 15 Product Name: Two Light Sconce Category: Crystal Basket Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 340897 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
340897
Bathroom Fixtures-Two Lights 340897
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French White Weight: 15 Product Name: Two Light Sconce Category: Crystal Basket Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: French White
Weight: 15
Product Name: Two Light Sconce
Category: Crystal Basket
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340897
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details