Capital Lighting, Inc. Sconces-Single Glass 340894

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 340894 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
340894
Sconces-Single Glass 340894
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Brass
Weight: 7
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340894
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details