Capital Lighting, Inc. Sconces-Triple Candle 340892

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Length 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Length 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 340892 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
340892
Sconces-Triple Candle 340892
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Length 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: Three Light Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.50
Length 11.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 5
Product Name: Three Light Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340892
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details