Capital Lighting, Inc. Sconces-Triple Candle 340886

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Sconce UPC: 633779016851 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Sconce UPC: 633779016851 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 340886 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
340886
Sconces-Triple Candle 340886
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Sconce UPC: 633779016851 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Length 13.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Wall Sconce
UPC: 633779016851
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340886
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details