Capital Lighting, Inc. Sconces-Double Candle 340882

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Length 20.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Length 20.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 340882 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
340882
Sconces-Double Candle 340882
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Length 20.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 10 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 20.50
Length 20.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Brass
Weight: 10
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340882
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details